The CMX994GQ4 is a direct conversion receiver IC designed for applications requiring operation in the frequency range of 30MHz to 1.218GHz. It features a single conversion to zero IF, which helps eliminate image responses, and includes a broadband low noise amplifier (LNA) with gain control. The device supports a high dynamic range with very high IIP2, making it suitable for practical zero IF receiver applications. This receiver operates from a single 3.3V supply and is housed in a compact 40-pin VQFN package. It includes an I/Q demodulator capable of handling bandwidths from 100MHz to 1GHz, with extended operation down to 30MHz. The CMX994GQ4 also offers flexible local oscillator (LO) generation with integer-N PLL and VCO negative resistance amplifier, allowing for multi-band operation through LO dividers. The device is suitable for various applications, including software-defined radios, data telemetry modems, and satellite communications. It is designed to optimize power versus performance with its PowerTrade,Ñ¢ feature, allowing dynamic selection of operating modes. The CMX994GQ4 operates over a temperature range of -40°C to +85°C, making it versatile for different environmental conditions.
- RF Receiver 30MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
RF DIRECT CONVERSION RECEIVER
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | CMX994GQ4 | CMX994GQ4 |
| Product Name | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -116 dBm | -116 dBm |