CML Microcircuits (USA) Inc. RF Receivers CMX994GQ4

Description
- RF Receiver 30MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 30MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 2032-CMX994GQ4-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
2032-CMX994GQ4-ND
RF Receivers 2032-CMX994GQ4-ND
- RF Receiver 30MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)

- RF Receiver 30MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2032-CMX994GQ4-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 30 to 1218 MHz
Data Rate 19.2 kbps
Bias Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5962-7802003M2A - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details