CML Microcircuits (USA) Inc. RF Demodulators CMX973Q5

Description
RF QUADRATURE MODULATOR / DEMODU
Datasheet
Description
RF QUADRATURE MODULATOR / DEMODU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - CMX973Q5 - ODG (Origin Data Global)
Shenzhen, China
RF Demodulators
CMX973Q5
RF Demodulators CMX973Q5
RF QUADRATURE MODULATOR / DEMODU

RF QUADRATURE MODULATOR / DEMODU

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Demodulators
CMX973Q5
RF and Wireless - RF Demodulators CMX973Q5
RF QUADRATURE MODULATOR / DEMODU

RF QUADRATURE MODULATOR / DEMODU

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CMX973Q5 CMX973Q5
Product Name RF Demodulators RF and Wireless - RF Demodulators
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F241DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI32183-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details