CML Microcircuits (USA) Inc. RF Modulators - CMX971Q7-TR1K CMX971Q7-TR1K

Description
Manufacturer: CML Microcircuits Win Source Part Number: 915645-CMX971Q7-TR1K Features: RF Modulator IC 20MHz ~ 1GHz 16-VQFN Exposed Pad Package: Reel - TR Package: 16-VQFN Exposed Pad Family Name: CMX971 Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 2032-1039-6, 2032-1039, 2032-1039-6-ND, 2032-1039-2, 2032-CMX971Q7-TR1KTR , 2032-1039-1-ND, 2032-1039-ND, 2032-1039-2-ND, 2032-1039-1, 2032-CMX971Q7-TR1KCT , CMX971Q7-REEL, 2032-CMX971Q7-TR1KDK R
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 915645-CMX971Q7-TR1K Features: RF Modulator IC 20MHz ~ 1GHz 16-VQFN Exposed Pad Package: Reel - TR Package: 16-VQFN Exposed Pad Family Name: CMX971 Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 2032-1039-6, 2032-1039, 2032-1039-6-ND, 2032-1039-2, 2032-CMX971Q7-TR1KTR , 2032-1039-1-ND, 2032-1039-ND, 2032-1039-2-ND, 2032-1039-1, 2032-CMX971Q7-TR1KCT , CMX971Q7-REEL, 2032-CMX971Q7-TR1KDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - CMX971Q7-TR1K - 915645-CMX971Q7-TR1K - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - CMX971Q7-TR1K
915645-CMX971Q7-TR1K
RF Modulators - CMX971Q7-TR1K 915645-CMX971Q7-TR1K
Manufacturer: CML Microcircuits Win Source Part Number: 915645-CMX971Q7-TR1K Features: RF Modulator IC 20MHz ~ 1GHz 16-VQFN Exposed Pad Package: Reel - TR Package: 16-VQFN Exposed Pad Family Name: CMX971 Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 2032-1039-6, 2032-1039, 2032-1039-6-ND, 2032-1039-2, 2032-CMX971Q7-TR1KTR , 2032-1039-1-ND, 2032-1039-ND, 2032-1039-2-ND, 2032-1039-1, 2032-CMX971Q7-TR1KCT , CMX971Q7-REEL, 2032-CMX971Q7-TR1KDK R

Manufacturer: CML Microcircuits
Win Source Part Number: 915645-CMX971Q7-TR1K
Features: RF Modulator IC 20MHz ~ 1GHz 16-VQFN Exposed Pad
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Family Name: CMX971
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2032-1039-6, 2032-1039, 2032-1039-6-ND, 2032-1039-2, 2032-CMX971Q7-TR1KTR, 2032-1039-1-ND, 2032-1039-ND, 2032-1039-2-ND, 2032-1039-1, 2032-CMX971Q7-TR1KCT, CMX971Q7-REEL, 2032-CMX971Q7-TR1KDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 915645-CMX971Q7-TR1K
Product Name RF Modulators - CMX971Q7-TR1K
Unlock Full Specs
to access all available technical data

Similar Products