Manufacturer: CML Microcircuits
Win Source Part Number: 242764-CMX969D5
Mounting Style: SMD
Data Format: FSK
Baud Rates: 19.2k
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Manufacturer Package: 24-SSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 59
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
PACKET DATA MODEM Product overview: CMX969D5 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX969D5 can be used for catalog matching and distributor lookup.
PACKET DATA MODEM
PACKET DATA MODEM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 242764-CMX969D5 | 722-CMX969D5 | CMX969D5 | CMX969D5 | CMX969D5 |
| Product Name | Interface - Interface - Modems - ICs and Modules - CMX969D5 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V |