CML Microcircuits (USA) Inc. RF Amplifiers CMX90G301QF-R710

Description
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN
Request a Quote Datasheet
Description
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90G301QF-R710TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

Buy Now Datasheet
RF Amplifiers - 2032-CMX90G301QF-R710CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

Buy Now Datasheet
RF Amplifiers - 2032-CMX90G301QF-R710DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90G301QF-R710 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90G301QF-R710
RF and Wireless - RF Amplifiers CMX90G301QF-R710
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90G301QF-R710TR-ND CMX90G301QF-R710
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 7100 MHz 1400 to 7100 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 4000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details