CML Microcircuits (USA) Inc. RF Amplifiers CMX90G301QF-R330

Description
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN
Request a Quote Datasheet
Description
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90G301QF-R330TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90G301QF-R330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90G301QF-R330
RF and Wireless - RF Amplifiers CMX90G301QF-R330
IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

IC AMP 4G/5G 1.4-7.1GHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90G301QF-R330TR-ND CMX90G301QF-R330
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 7100 MHz 1400 to 7100 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers ICs - 2286512 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 21.2 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) - SKY13716-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 717 to 960 MHz
Package Type Surface Mount; MCM, 24-lead
View Details