LOW CURRENT, LOW NOISE, 23GHZ-29
LOW CURRENT, LOW NOISE, 23GHZ-29
LOW CURRENT, LOW NOISE, 23GHZ-29
LOW CURRENT, LOW NOISE, 23GHZ-29
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 2032-CMX90B702QF-R705DKR-ND | CMX90B702QF-R705 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | 5G, FWA, ISM, Ka-Band K-Band | |
| Frequency Range | 23000 to 29500 MHz | 23000 to 29500 MHz |
| Minimum Gain | 17.5 dB | ? to 17.5 dB |
| Maximum Gain | 17.5 dB | 17.5 dB |