CML Microcircuits (USA) Inc. RF Amplifiers CMX90B701QF-R705

Description
LOW CURRENT, LOW NOISE, 17GHZ-23
Request a Quote Datasheet
Description
LOW CURRENT, LOW NOISE, 17GHZ-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90B701QF-R705TR-ND - DigiKey
Thief River Falls, MN, United States
LOW CURRENT, LOW NOISE, 17GHZ-23

LOW CURRENT, LOW NOISE, 17GHZ-23

Buy Now Datasheet
RF Amplifiers - 2032-CMX90B701QF-R705DKR-ND - DigiKey
Thief River Falls, MN, United States
LOW CURRENT, LOW NOISE, 17GHZ-23

LOW CURRENT, LOW NOISE, 17GHZ-23

Buy Now Datasheet
RF Amplifiers - 2032-CMX90B701QF-R705CT-ND - DigiKey
Thief River Falls, MN, United States
LOW CURRENT, LOW NOISE, 17GHZ-23

LOW CURRENT, LOW NOISE, 17GHZ-23

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90B701QF-R705 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90B701QF-R705
RF and Wireless - RF Amplifiers CMX90B701QF-R705
LOW CURRENT, LOW NOISE, 17GHZ-23

LOW CURRENT, LOW NOISE, 17GHZ-23

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90B701QF-R705TR-ND CMX90B701QF-R705
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FWA, Ka-Band, K-Band, VSAT
Frequency Range 17000 to 23000 MHz 17000 to 23000 MHz
Minimum Gain 18.2 dB ? to 18.2 dB
Maximum Gain 18.2 dB 18.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details