CML Microcircuits (USA) Inc. RF Amplifiers CMX90A702QHR710

Description
IC AMP GPS 26.5-29.5GHZ 20VQFN
Request a Quote Datasheet
Description
IC AMP GPS 26.5-29.5GHZ 20VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A702QHR710TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GPS 26.5-29.5GHZ 20VQFN

IC AMP GPS 26.5-29.5GHZ 20VQFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90A702QHR710 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90A702QHR710
RF and Wireless - RF Amplifiers CMX90A702QHR710
IC AMP GPS 26.5-29.5GHZ 20VQFN

IC AMP GPS 26.5-29.5GHZ 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90A702QHR710TR-ND CMX90A702QHR710
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 29500 MHz 26500 to 29500 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 448-BGAP3D30HE6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 4G/5G, Cellular
Frequency Range 3100 to 4200 MHz
View Details