CML Microcircuits (USA) Inc. RF Amplifiers CMX90A702QHR701

Description
IC AMP GPS 26.5-29.5GHZ 20VQFN
Request a Quote Datasheet
Description
IC AMP GPS 26.5-29.5GHZ 20VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A702QHR701TR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GPS 26.5-29.5GHZ 20VQFN

IC AMP GPS 26.5-29.5GHZ 20VQFN

Buy Now Datasheet
RF Amplifiers - 2032-CMX90A702QHR701CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GPS 26.5-29.5GHZ 20VQFN

IC AMP GPS 26.5-29.5GHZ 20VQFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90A702QHR701 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90A702QHR701
RF and Wireless - RF Amplifiers CMX90A702QHR701
IC AMP GPS 26.5-29.5GHZ 20VQFN

IC AMP GPS 26.5-29.5GHZ 20VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90A702QHR701TR-ND CMX90A702QHR701
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 29500 MHz 26500 to 29500 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040200GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details