CML MICROCIRCUITS (USA) INC.
CMX90A003Q7 -- RF AMPLIFIERS
CML Microcircuits (USA) Inc.
RF Amplifiers
CMX90A003Q7
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
2032-CMX90A003Q7-ND |
CMX90A003Q7 |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
AMR, ISM
|
|
|
Frequency Range
|
860 to 960 MHz
|
860 to 960 MHz
|
|
Minimum Gain
|
30 dB
|
? to 30 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Gain and phase detector
RoHS Compliant
RoHS
Gain Flatness
30 dB
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier; Bi-directional
Applications
GPS/GNSS
Frequency Range
1550 to 1615 MHz
View Details
4 suppliers