CML Microcircuits (USA) Inc. RF Amplifiers CMX90A003Q7-R350

Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90A003Q7-R350TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

RF Amplifier IC General Purpose 860MHz ~ 960MHz 16-VQFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX90A003Q7-R350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMX90A003Q7-R350
RF and Wireless - RF Amplifiers CMX90A003Q7-R350
IC AMP GPS 860MHZ-960MHZ 16VQFN

IC AMP GPS 860MHZ-960MHZ 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90A003Q7-R350TR-ND CMX90A003Q7-R350
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 860 to 960 MHz 860 to 960 MHz
Minimum Gain 30 dB ? to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers - ACA2407ERS7P2 - 086115-ACA2407ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 750 to 870 MHz
Minimum Gain 21.3 dB
View Details
3 suppliers
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details