CML Microcircuits (USA) Inc. RF Amplifiers CMX902QT8

Description
RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-1012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2032-1012-ND
RF Amplifiers 2032-1012-ND
RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)

RF Amplifier IC General Purpose 130MHz ~ 700MHz 28-WQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMX902QT8 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CMX902QT8
RF and Wireless - RF Amplifiers CMX902QT8
IC AMP GPS 130MHZ-700MHZ 28WQFN

IC AMP GPS 130MHZ-700MHZ 28WQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-1012-ND CMX902QT8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 130 to 700 MHz 130 to 700 MHz
Minimum Gain 42.5 dB ? to 42.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers