RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)
RF Amplifier IC General Purpose 130MHz ~ 950MHz 28-WQFN (5x5)
IC AMP GPS 130MHZ-950MHZ 28WQFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 2032-CMX901QT8-TR1KDKR-ND | CMX901QT8-TR1K |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 130 to 950 MHz | 130 to 950 MHz |
| Package Type | Surface Mount; 28-VFQFN Exposed Pad |