CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX881E1 CMX881E1

Description
Manufacturer: CML Microcircuits Win Source Part Number: 867014-CMX881E1 Features: RF IC Baseband Processor General Purpose - 2.7V ~ 5.5V Supply 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CMX881 Categories: RF/IF and RFID Case / Package: 28-TSSOP ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 867014-CMX881E1 Features: RF IC Baseband Processor General Purpose - 2.7V ~ 5.5V Supply 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CMX881 Categories: RF/IF and RFID Case / Package: 28-TSSOP ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX881E1 - 867014-CMX881E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX881E1
867014-CMX881E1
RF Misc ICs and Modules - CMX881E1 867014-CMX881E1
Manufacturer: CML Microcircuits Win Source Part Number: 867014-CMX881E1 Features: RF IC Baseband Processor General Purpose - 2.7V ~ 5.5V Supply 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CMX881 Categories: RF/IF and RFID Case / Package: 28-TSSOP ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.31.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 867014-CMX881E1
Features: RF IC Baseband Processor General Purpose - 2.7V ~ 5.5V Supply 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: CMX881
Categories: RF/IF and RFID
Case / Package: 28-TSSOP
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 867014-CMX881E1
Product Name RF Misc ICs and Modules - CMX881E1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details