CML Microcircuits (USA) Inc. RF Misc ICs and Modules CMX881E1

Description
BASEBAND PROCESSOR IC FOR PMR AN
Datasheet
Description
BASEBAND PROCESSOR IC FOR PMR AN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX881E1 - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
CMX881E1
RF Misc ICs and Modules CMX881E1
BASEBAND PROCESSOR IC FOR PMR AN

BASEBAND PROCESSOR IC FOR PMR AN

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - CMX881E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CMX881E1
RF and Wireless - RF Misc ICs and Modules CMX881E1
BASEBAND PROCESSOR IC FOR PMR AN

BASEBAND PROCESSOR IC FOR PMR AN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CMX881E1 CMX881E1
Product Name RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS33/BFA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details