CML Microcircuits (USA) Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules CMX868AE2

Description
Win Source Part Number: 1355372-CMX868AE2 Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: CML Microcircuits Package: Tube Product Status: Active Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Base Product Number: CMX868 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Format: V.21, V.22, V.23, Bell 103, Bell 202, FSK Baud Rates: 2.4k
Request a Quote Datasheet
Description
Win Source Part Number: 1355372-CMX868AE2 Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: CML Microcircuits Package: Tube Product Status: Active Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Base Product Number: CMX868 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Format: V.21, V.22, V.23, Bell 103, Bell 202, FSK Baud Rates: 2.4k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1355372-CMX868AE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1355372-CMX868AE2
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1355372-CMX868AE2
Win Source Part Number: 1355372-CMX868AE2 Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: CML Microcircuits Package: Tube Product Status: Active Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Base Product Number: CMX868 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Data Format: V.21, V.22, V.23, Bell 103, Bell 202, FSK Baud Rates: 2.4k

Win Source Part Number: 1355372-CMX868AE2
Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: CML Microcircuits
Package: Tube
Product Status: Active
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: CMX868
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Data Format: V.21, V.22, V.23, Bell 103, Bell 202, FSK
Baud Rates: 2.4k

Buy Now Datasheet
Low-Power Interface Transceiver IC - 722-CMX868AE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
722-CMX868AE2
Low-Power Interface Transceiver IC 722-CMX868AE2
LOW POWER V.22 BIS MODEM Product overview: CMX868AE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX868AE2 can be used for catalog matching and distributor lookup.

LOW POWER V.22 BIS MODEM Product overview: CMX868AE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX868AE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Modems - ICs and Modules - CMX868AE2 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
CMX868AE2
Interface - Modems - ICs and Modules CMX868AE2
LOW POWER V.22 BIS MODEM

LOW POWER V.22 BIS MODEM

Supplier's Site Datasheet
Modems - ICs and Modules - CMX868AE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
CMX868AE2
Modems - ICs and Modules CMX868AE2
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-TSSOP

2.4k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - CMX868AE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
CMX868AE2
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules CMX868AE2
LOW POWER V.22 BIS MODEM

LOW POWER V.22 BIS MODEM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1355372-CMX868AE2 722-CMX868AE2 CMX868AE2 CMX868AE2 CMX868AE2
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Low-Power Interface Transceiver IC Interface - Modems - ICs and Modules Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 74ABT16244ADGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
2 suppliers
Interface Transceiver IC - 702-SI32284-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers