CML Microcircuits (USA) Inc. Interface - Interface - Telecom - CMX860D1 CMX860D1

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242752-CMX860D1 Mounting Style: SMD Function: Transceiver Interface: C-Bus Supply Current: 9mA Family Name: CMX860 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Introduction Date: January 30, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 740mW
Request a Quote
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242752-CMX860D1 Mounting Style: SMD Function: Transceiver Interface: C-Bus Supply Current: 9mA Family Name: CMX860 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Introduction Date: January 30, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 740mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CMX860D1 - 242752-CMX860D1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CMX860D1
242752-CMX860D1
Interface - Interface - Telecom - CMX860D1 242752-CMX860D1
Manufacturer: CML Microcircuits Win Source Part Number: 242752-CMX860D1 Mounting Style: SMD Function: Transceiver Interface: C-Bus Supply Current: 9mA Family Name: CMX860 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Introduction Date: January 30, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 740mW

Manufacturer: CML Microcircuits
Win Source Part Number: 242752-CMX860D1
Mounting Style: SMD
Function: Transceiver
Interface: C-Bus
Supply Current: 9mA
Family Name: CMX860
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Introduction Date: January 30, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Power (W): 740mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 242752-CMX860D1
Product Name Interface - Interface - Telecom - CMX860D1
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details