CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX838E1 CMX838E1

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242751-CMX838E1 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 5V Supply Categories: RF/IF and RFID Supplier Device Package: 28-TSSOP Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242751-CMX838E1 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 5V Supply Categories: RF/IF and RFID Supplier Device Package: 28-TSSOP Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX838E1 - 242751-CMX838E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX838E1
242751-CMX838E1
RF Misc ICs and Modules - CMX838E1 242751-CMX838E1
Manufacturer: CML Microcircuits Win Source Part Number: 242751-CMX838E1 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 5V Supply Categories: RF/IF and RFID Supplier Device Package: 28-TSSOP Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: CML Microcircuits
Win Source Part Number: 242751-CMX838E1
Function: Baseband Processor
RF Type: General Purpose
Secondary Attributes: 3V ~ 5V Supply
Categories: RF/IF and RFID
Supplier Device Package: 28-TSSOP
Manufacturer Package: 28-TSSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 242751-CMX838E1
Product Name RF Misc ICs and Modules - CMX838E1
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details