The CMX7261Q1 is a voice multi-transcoder integrated circuit designed for various telecommunications applications. It supports multiple speech codecs, including G.723.1 at 5.3kbps and 6.3kbps, and can encode analogue voice into PCM formats (linear, µ-law, A-law) as well as decode back to analogue voice. The device features a C-BUS host serial interface, a master/slave PCM serial interface for external audio CODECs, and three GPIOs for auxiliary functions. Operating at a low power supply of 3.3V, the CMX7261Q1 includes powersaving modes and is available in a compact 64-pin VQFN package. It is suitable for applications such as digital radio systems, VoIP, wireless PBX, and personal area network voice links. The device's functionality can be enhanced through firmware updates via its Function Image,Ñ¢ technology, allowing for flexibility and adaptability in various projects.
Win Source Part Number: 1032144-CMX7261Q1
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 30
Mounting: SMD (SMT)
Power (Watts): 3.5 W
Function: Transcoder
Interface: C-Bus
Current - Supply: 670µA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Other Names: 2032-1086
Base Product Number: CMX7261
IC TELECOM INTERFACE 64VQFN Product overview: CMX7261Q1 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX7261Q1 can be used for catalog matching and distributor lookup.
Telecom IC Transcoder 64-VQFN (9x9)
IC TELECOM INTERFACE 64VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1032144-CMX7261Q1 | 702-CMX7261Q1 | CMX7261Q1 | CMX7261Q1 |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |