Win Source Part Number: 1381808-CMX7261L9
Category: Integrated Circuits (ICs)>Interface>Tele
Package: Tray
Number of Circuits: 1
Power (Watts): 1.69 W
Function: Transcoder
Interface: C-Bus
Current - Supply: 670µA
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Base Product Number: CMX7261
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 32 pcs
IC TELECOM INTERFACE 64LQFP Product overview: CMX7261L9 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX7261L9 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 64LQFP
Telecom IC Transcoder 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1381808-CMX7261L9 | 702-CMX7261L9 | CMX7261L9 | CMX7261L9 |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS | RoHS |