CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX7141Q3 CMX7141Q3

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242749-CMX7141Q3 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242749-CMX7141Q3 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX7141Q3 - 242749-CMX7141Q3 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX7141Q3
242749-CMX7141Q3
RF Misc ICs and Modules - CMX7141Q3 242749-CMX7141Q3
Manufacturer: CML Microcircuits Win Source Part Number: 242749-CMX7141Q3 Function: Baseband Processor RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Manufacturer Package: 48-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: CML Microcircuits
Win Source Part Number: 242749-CMX7141Q3
Function: Baseband Processor
RF Type: General Purpose
Secondary Attributes: 3V ~ 3.6V Supply
Categories: RF/IF and RFID
Supplier Device Package: 48-VQFN (7x7)
Manufacturer Package: 48-VFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 242749-CMX7141Q3
Product Name RF Misc ICs and Modules - CMX7141Q3
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details