CML Microcircuits (USA) Inc. RF Misc ICs and Modules - CMX7042L4 CMX7042L4

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242747-CMX7042L4 Function: Discriminator RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Family Name: CMX7042 Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242747-CMX7042L4 Function: Discriminator RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Family Name: CMX7042 Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - CMX7042L4 - 242747-CMX7042L4 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - CMX7042L4
242747-CMX7042L4
RF Misc ICs and Modules - CMX7042L4 242747-CMX7042L4
Manufacturer: CML Microcircuits Win Source Part Number: 242747-CMX7042L4 Function: Discriminator RF Type: General Purpose Secondary Attributes: 3V ~ 3.6V Supply Family Name: CMX7042 Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: CML Microcircuits
Win Source Part Number: 242747-CMX7042L4
Function: Discriminator
RF Type: General Purpose
Secondary Attributes: 3V ~ 3.6V Supply
Family Name: CMX7042
Categories: RF/IF and RFID
Supplier Device Package: 48-LQFP (7x7)
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 242747-CMX7042L4
Product Name RF Misc ICs and Modules - CMX7042L4
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details