CML Microcircuits (USA) Inc. Integrated Circuits (ICs) - Interface - Telecom CMX683E4

Description
Win Source Part Number: 1354328-CMX683E4 Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: CML Microcircuits Package: Tube Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CMX683 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Tone Detector Voltage - Supply: 2.7V ~ 5.5V Power (Watts): 300 mW Current - Supply: 1.5mA Number of Circuits: 1 Interface: Parallel
Request a Quote Datasheet
Description
Win Source Part Number: 1354328-CMX683E4 Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: CML Microcircuits Package: Tube Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CMX683 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Tone Detector Voltage - Supply: 2.7V ~ 5.5V Power (Watts): 300 mW Current - Supply: 1.5mA Number of Circuits: 1 Interface: Parallel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1354328-CMX683E4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1354328-CMX683E4
Integrated Circuits (ICs) - Interface - Telecom 1354328-CMX683E4
Win Source Part Number: 1354328-CMX683E4 Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: CML Microcircuits Package: Tube Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CMX683 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Tone Detector Voltage - Supply: 2.7V ~ 5.5V Power (Watts): 300 mW Current - Supply: 1.5mA Number of Circuits: 1 Interface: Parallel

Win Source Part Number: 1354328-CMX683E4
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: CML Microcircuits
Package: Tube
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: CMX683
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Tone Detector
Voltage - Supply: 2.7V ~ 5.5V
Power (Watts): 300 mW
Current - Supply: 1.5mA
Number of Circuits: 1
Interface: Parallel

Buy Now Datasheet
Interface Transceiver IC - 702-CMX683E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CMX683E4
Interface Transceiver IC 702-CMX683E4
IC TELECOM INTERFACE 16TSSOP Product overview: CMX683E4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX683E4 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16TSSOP Product overview: CMX683E4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX683E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CMX683E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX683E4
Integrated Circuits (ICs) - Interface - Telecom CMX683E4
IC TELECOM INTERFACE 16TSSOP

IC TELECOM INTERFACE 16TSSOP

Supplier's Site
Telecom - CMX683E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX683E4
Telecom CMX683E4
Telecom IC Tone Detector 16-TSSOP

Telecom IC Tone Detector 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1354328-CMX683E4 702-CMX683E4 CMX683E4 CMX683E4
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP Tube SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32268-C-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details