ADAPTIVE DELTA MODULATION (ADM) Product overview: CMX649E3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CMX649E3 can be used for catalog matching and distributor lookup.
General Purpose Interface 8 b, 16 b Serial 20-TSSOP
Manufacturer: CML Microcircuits
Win Source Part Number: 867013-CMX649E3
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Interface 8 b, 16 b Serial 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CMX649
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
ADAPTIVE DELTA MODULATION (ADM)
ADAPTIVE DELTA MODULATION (ADM)
General Purpose Interface 8 b, 16 b Serial 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CMX649E3 | 2032-1061-ND | 867013-CMX649E3 | CMX649E3 | CMX649E3 | CMX649E3 |
| Product Name | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - CMX649E3 | Interface - CODECs | CODECS | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | General Purpose | Codec |
| Features | RoHS | RoHS | ||||
| Data Rate | 1024 kbps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |