CML Microcircuits (USA) Inc. CODECS CMX649D3

Description
General Purpose Interface 8 b, 16 b Serial 20-SOIC
Request a Quote Datasheet
Description
General Purpose Interface 8 b, 16 b Serial 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 2032-1060-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Interface 8 b, 16 b Serial 20-SOIC

General Purpose Interface 8 b, 16 b Serial 20-SOIC

Buy Now Datasheet
Interface Transceiver IC - 716-CMX649D3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-CMX649D3
Interface Transceiver IC 716-CMX649D3
ADAPTIVE DELTA MODULATION (ADM) Product overview: CMX649D3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CMX649D3 can be used for catalog matching and distributor lookup.

ADAPTIVE DELTA MODULATION (ADM) Product overview: CMX649D3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CMX649D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - CMX649D3 - 915641-CMX649D3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CMX649D3
915641-CMX649D3
Interface - Interface - CODECs - CMX649D3 915641-CMX649D3
Manufacturer: CML Microcircuits Win Source Part Number: 915641-CMX649D3 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Interface 8 b, 16 b Serial 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: CMX649 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 915641-CMX649D3
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Interface 8 b, 16 b Serial 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: CMX649
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
CODECS - CMX649D3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
CMX649D3
CODECS CMX649D3
General Purpose Interface 8 b, 16 b Serial 20-SOIC

General Purpose Interface 8 b, 16 b Serial 20-SOIC

Buy Now Datasheet
Interface - CODECs - CMX649D3 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CMX649D3
Interface - CODECs CMX649D3
ADAPTIVE DELTA MODULATION (ADM)

ADAPTIVE DELTA MODULATION (ADM)

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 2032-1060-ND 716-CMX649D3 915641-CMX649D3 CMX649D3 CMX649D3
Product Name CODECS Interface Transceiver IC Interface - Interface - CODECs - CMX649D3 CODECS Interface - CODECs
Device Type Codec Transceiver Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)" Tube SOIC; 20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - PSB21483FV1.7 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type Codec
Features RoHS
View Details
Interface Transceiver IC - 702-SI3220-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details