CML Microcircuits (USA) Inc. Interface - Interface - Telecom - CMX641AD2 CMX641AD2

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242739-CMX641AD2 Mounting Style: SMD Function: Detector/Generator Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Introduction Date: January 23, 2002 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242739-CMX641AD2 Mounting Style: SMD Function: Detector/Generator Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Introduction Date: January 23, 2002 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CMX641AD2 - 242739-CMX641AD2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CMX641AD2
242739-CMX641AD2
Interface - Interface - Telecom - CMX641AD2 242739-CMX641AD2
Manufacturer: CML Microcircuits Win Source Part Number: 242739-CMX641AD2 Mounting Style: SMD Function: Detector/Generator Supply Current: 5mA Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Introduction Date: January 23, 2002 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW

Manufacturer: CML Microcircuits
Win Source Part Number: 242739-CMX641AD2
Mounting Style: SMD
Function: Detector/Generator
Supply Current: 5mA
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC
Introduction Date: January 23, 2002
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Power (W): 800mW

Buy Now
Telecom - CMX641AD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX641AD2
Telecom CMX641AD2
Telecom IC Detector/Generator 24-SOIC

Telecom IC Detector/Generator 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CMX641AD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX641AD2
Integrated Circuits (ICs) - Interface - Telecom CMX641AD2
IC TELECOM INTERFACE 24SOIC

IC TELECOM INTERFACE 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 242739-CMX641AD2 CMX641AD2 CMX641AD2
Product Name Interface - Interface - Telecom - CMX641AD2 Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
Modems - ICs and Modules - SI2438-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers