CML Microcircuits (USA) Inc. CODECS CMX639E2

Description
General Purpose Interface 24-TSSOP
Request a Quote Datasheet
Description
General Purpose Interface 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 2032-1058-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Interface 24-TSSOP

General Purpose Interface 24-TSSOP

Buy Now Datasheet
Interface - Interface - CODECs - CMX639E2 - 242738-CMX639E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CMX639E2
242738-CMX639E2
Interface - Interface - CODECs - CMX639E2 242738-CMX639E2
Manufacturer: CML Microcircuits Win Source Part Number: 242738-CMX639E2 Type: Use For General Mounting Style: SMD Sigma Delta: No Family Name: CMX639 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Introduction Date: April 06, 2000 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: CML Microcircuits
Win Source Part Number: 242738-CMX639E2
Type: Use For General
Mounting Style: SMD
Sigma Delta: No
Family Name: CMX639
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP
Introduction Date: April 06, 2000
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now Datasheet
CODECS CMX639E2
CVSD VOICE CODEC

CVSD VOICE CODEC

Supplier's Site Datasheet
CODECS - CMX639E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
CMX639E2
CODECS CMX639E2
General Purpose Interface 24-TSSOP

General Purpose Interface 24-TSSOP

Buy Now Datasheet
Interface - CODECs - CMX639E2 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CMX639E2
Interface - CODECs CMX639E2
CVSD VOICE CODEC

CVSD VOICE CODEC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 2032-1058-ND 242738-CMX639E2 CMX639E2 CMX639E2 CMX639E2
Product Name CODECS Interface - Interface - CODECs - CMX639E2 CODECS CODECS Interface - CODECs
Device Type Codec General Purpose Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Modems - ICs and Modules - SI2438-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Specialized - AD7669JR - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details