General Purpose Interface 16-SOIC
Manufacturer: CML Microcircuits
Win Source Part Number: 867012-CMX639D4
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Interface - - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CMX639
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
CVSD VOICE CODEC Product overview: CMX639D4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CMX639D4 can be used for catalog matching and distributor lookup.
General Purpose Interface 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2032-1057-ND | 867012-CMX639D4 | 716-CMX639D4 | CMX639D4 | CMX639D4 | CMX639D4 |
| Product Name | CODECS | Interface - Interface - CODECs - CMX639D4 | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | General Purpose | Sensor Interface; Codec |