CML Microcircuits (USA) Inc. Interface - Interface - Telecom - CMX638Q3 CMX638Q3

Description
Manufacturer: CML Microcircuits Win Source Part Number: 867011-CMX638Q3 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX638 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 867011-CMX638Q3 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX638 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CMX638Q3 - 867011-CMX638Q3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CMX638Q3
867011-CMX638Q3
Interface - Interface - Telecom - CMX638Q3 867011-CMX638Q3
Manufacturer: CML Microcircuits Win Source Part Number: 867011-CMX638Q3 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX638 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 867011-CMX638Q3
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CMX638
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-CMX638Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CMX638Q3
Interface Transceiver IC 702-CMX638Q3
IC TELECOM INTERFACE 48VQFN Product overview: CMX638Q3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX638Q3 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48VQFN Product overview: CMX638Q3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX638Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CMX638Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX638Q3
Telecom CMX638Q3
Telecom IC RALCWI Vocoders 48-VQFN (7x7)

Telecom IC RALCWI Vocoders 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CMX638Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX638Q3
Integrated Circuits (ICs) - Interface - Telecom CMX638Q3
IC TELECOM INTERFACE 48VQFN

IC TELECOM INTERFACE 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 867011-CMX638Q3 702-CMX638Q3 CMX638Q3 CMX638Q3
Product Name Interface - Interface - Telecom - CMX638Q3 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 48-VQFN (7x7) Tray 48-VFQFN Exposed Pad
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 710-CY7B923-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
MSOP Interface Transceiver IC - 702-SI3068-B-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
3 suppliers
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers