Manufacturer: CML Microcircuits
Win Source Part Number: 915640-CMX638L4
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC RALCWI Vocoders 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: CMX638
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 48LQFP Product overview: CMX638L4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX638L4 can be used for catalog matching and distributor lookup.
Telecom IC RALCWI Vocoders 48-LQFP (7x7)
IC TELECOM INTERFACE 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 915640-CMX638L4 | 702-CMX638L4 | CMX638L4 | CMX638L4 |
| Product Name | Interface - Interface - Telecom - CMX638L4 | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 48-LQFP (7x7) | Tray | QFP; LQFP; 48-LQFP | QFP |
| Device Type | Transceiver | Sensor Interface |