CML Microcircuits (USA) Inc. Interface - Interface - Telecom - CMX631AD4 CMX631AD4

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242736-CMX631AD4 Mounting Style: SMD Function: SPM Detector Supply Current: 2.2mA Family Name: CMX631 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Introduction Date: May 11, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242736-CMX631AD4 Mounting Style: SMD Function: SPM Detector Supply Current: 2.2mA Family Name: CMX631 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Introduction Date: May 11, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CMX631AD4 - 242736-CMX631AD4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CMX631AD4
242736-CMX631AD4
Interface - Interface - Telecom - CMX631AD4 242736-CMX631AD4
Manufacturer: CML Microcircuits Win Source Part Number: 242736-CMX631AD4 Mounting Style: SMD Function: SPM Detector Supply Current: 2.2mA Family Name: CMX631 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Introduction Date: May 11, 1999 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Power (W): 800mW

Manufacturer: CML Microcircuits
Win Source Part Number: 242736-CMX631AD4
Mounting Style: SMD
Function: SPM Detector
Supply Current: 2.2mA
Family Name: CMX631
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Introduction Date: May 11, 1999
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Power (W): 800mW

Buy Now
Telecom - CMX631AD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX631AD4
Telecom CMX631AD4
Telecom IC SPM Detector 16-SOIC

Telecom IC SPM Detector 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CMX631AD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX631AD4
Integrated Circuits (ICs) - Interface - Telecom CMX631AD4
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 242736-CMX631AD4 CMX631AD4 CMX631AD4
Product Name Interface - Interface - Telecom - CMX631AD4 Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Modems - ICs and Modules - SI2494-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers
Controllers - 448-CY7C65621-56LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Interface - CODECs - AD1848KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details