CML Microcircuits (USA) Inc. Interface - Interface - Telecom - CMX618Q3 CMX618Q3

Description
Manufacturer: CML Microcircuits Win Source Part Number: 915638-CMX618Q3 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX618 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 915638-CMX618Q3 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX618 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CMX618Q3 - 915638-CMX618Q3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CMX618Q3
915638-CMX618Q3
Interface - Interface - Telecom - CMX618Q3 915638-CMX618Q3
Manufacturer: CML Microcircuits Win Source Part Number: 915638-CMX618Q3 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CMX618 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: CML Microcircuits
Win Source Part Number: 915638-CMX618Q3
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC RALCWI Vocoders 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CMX618
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-CMX618Q3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CMX618Q3
Interface Transceiver IC 702-CMX618Q3
IC TELECOM INTERFACE 48VQFN Product overview: CMX618Q3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX618Q3 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48VQFN Product overview: CMX618Q3 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX618Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CMX618Q3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX618Q3
Telecom CMX618Q3
Telecom IC RALCWI Vocoders 48-VQFN (7x7)

Telecom IC RALCWI Vocoders 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CMX618Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX618Q3
Integrated Circuits (ICs) - Interface - Telecom CMX618Q3
IC TELECOM INTERFACE 48VQFN

IC TELECOM INTERFACE 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 915638-CMX618Q3 702-CMX618Q3 CMX618Q3 CMX618Q3
Product Name Interface - Interface - Telecom - CMX618Q3 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-VQFN (7x7) Tray 48-VFQFN Exposed Pad
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers
 - 26LS30/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details