CML Microcircuits (USA) Inc. Integrated Circuits (ICs) - Interface - Telecom CMX618L4

Description
Win Source Part Number: 1228323-CMX618L4 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 30 Mounting: SMD (SMT) Power (Watts): 1.6 W Function: RALCWI Vocoders Interface: C-Bus Current - Supply: 17.5mA Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1051 Base Product Number: CMX618 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1228323-CMX618L4 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 30 Mounting: SMD (SMT) Power (Watts): 1.6 W Function: RALCWI Vocoders Interface: C-Bus Current - Supply: 17.5mA Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1051 Base Product Number: CMX618 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1228323-CMX618L4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1228323-CMX618L4
Integrated Circuits (ICs) - Interface - Telecom 1228323-CMX618L4
Win Source Part Number: 1228323-CMX618L4 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 30 Mounting: SMD (SMT) Power (Watts): 1.6 W Function: RALCWI Vocoders Interface: C-Bus Current - Supply: 17.5mA Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991G Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: CML Microcircuits Other Names: 2032-1051 Base Product Number: CMX618 Product Status: Obsolete

Win Source Part Number: 1228323-CMX618L4
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 30
Mounting: SMD (SMT)
Power (Watts): 1.6 W
Function: RALCWI Vocoders
Interface: C-Bus
Current - Supply: 17.5mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: CML Microcircuits
Other Names: 2032-1051
Base Product Number: CMX618
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 702-CMX618L4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CMX618L4
Interface Transceiver IC 702-CMX618L4
IC TELECOM INTERFACE 48LQFP Product overview: CMX618L4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX618L4 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48LQFP Product overview: CMX618L4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CMX618L4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CMX618L4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CMX618L4
Integrated Circuits (ICs) - Interface - Telecom CMX618L4
IC TELECOM INTERFACE 48LQFP

IC TELECOM INTERFACE 48LQFP

Supplier's Site
Telecom - CMX618L4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CMX618L4
Telecom CMX618L4
Telecom IC RALCWI Vocoders 48-LQFP (7x7)

Telecom IC RALCWI Vocoders 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1228323-CMX618L4 702-CMX618L4 CMX618L4 CMX618L4
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
LVDS Interface Ics - 1906272 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1838AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details