Manufacturer: CML Microcircuits
Win Source Part Number: 242730-CMX602BD4
Mounting Style: SMD
Function: Calling Line Identifier
Supply Current: 2mA
Family Name: CMX602B
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Introduction Date: August 09, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Power (W): 800mW
Telecom IC Calling Line Identifier 16-TSSOP
IC TELECOM INTERFACE 16TSSOP
IC TELECOM INTERFACE 16TSSOP
IC TELECOM INTERFACE 16TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 242730-CMX602BD4 | CMX602BD4 | 183-CMX602BD4 | CMX602BD4 | CMX602BD4 |
| Product Name | Interface - Interface - Telecom - CMX602BD4 | Telecom | IC TELECOM INTERFACE 16TSSOP | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 3V | Other; 2.7V ~ 5.5V | Other |