CML Microcircuits (USA) Inc. Interface - Interface - Modems - ICs and Modules - CMX589AD2 CMX589AD2

Description
Manufacturer: CML Microcircuits Win Source Part Number: 242723-CMX589AD2 Mounting Style: SMD Baud Rates: 200k Family Name: CMX589A Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Package: 24-SOIC Introduction Date: October 13, 1998 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 242723-CMX589AD2 Mounting Style: SMD Baud Rates: 200k Family Name: CMX589A Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Package: 24-SOIC Introduction Date: October 13, 1998 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - CMX589AD2 - 242723-CMX589AD2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - CMX589AD2
242723-CMX589AD2
Interface - Interface - Modems - ICs and Modules - CMX589AD2 242723-CMX589AD2
Manufacturer: CML Microcircuits Win Source Part Number: 242723-CMX589AD2 Mounting Style: SMD Baud Rates: 200k Family Name: CMX589A Categories: Integrated Circuits Supplier Device Package: 24-SOIC Manufacturer Package: 24-SOIC Introduction Date: October 13, 1998 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: CML Microcircuits
Win Source Part Number: 242723-CMX589AD2
Mounting Style: SMD
Baud Rates: 200k
Family Name: CMX589A
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Manufacturer Package: 24-SOIC
Introduction Date: October 13, 1998
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Modems - ICs and Modules - CMX589AD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
CMX589AD2
Modems - ICs and Modules CMX589AD2
200k Modem 24-SOIC

200k Modem 24-SOIC

Buy Now Datasheet
Interface - Modems - ICs and Modules - CMX589AD2 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
CMX589AD2
Interface - Modems - ICs and Modules CMX589AD2
FULL-DUPLEX GMSK DATA MODEM

FULL-DUPLEX GMSK DATA MODEM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - CMX589AD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
CMX589AD2
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules CMX589AD2
FULL-DUPLEX GMSK DATA MODEM

FULL-DUPLEX GMSK DATA MODEM

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 242723-CMX589AD2 CMX589AD2 CMX589AD2 CMX589AD2
Product Name Interface - Interface - Modems - ICs and Modules - CMX589AD2 Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DRYRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-UFDFN
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details