1200/2400/4800BPS FFSK MODEM Product overview: CMX469AE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX469AE2 can be used for catalog matching and distributor lookup.
Manufacturer: CML Microcircuits
Win Source Part Number: 808800-CMX469AE2
Mounting Style: SMD
Data Format: FSK
Baud Rates: 4.8k
Supplier Device Package: 24-TSSOP
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
1200/2400/4800BPS FFSK MODEM
1200/2400/4800BPS FFSK MODEM
1200/2400/4800BPS FFSK MODEM
4.8k Modem FSK 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-CMX469AE2 | 808800-CMX469AE2 | CMX469AE2 | CMX469AE2 | CMX469AE2 | CMX469AE2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - CMX469AE2 | Interface - Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |