Dataproducts Ricoh Remanufactured 339473 (Type 70) Toner Cartridge
The Dataproducts brand offers incomparable quality and performance, a broad product line and significant cost savings. Dataproducts imaging supplies are manufactured in ISO 9001:2000-certified facilities and are designed, engineered and produced to be a true alternative to the OEM. The entire Dataproducts line is 100% guaranteed.
Through ISO 14001 certification and SFI (Sustainable Forestry Initiative) certification, Dataproducts helps to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
This toner cartridge is compatible with Konica Minolta 2500, 3500, 5500, 5500E, 5600. It yields 5,600 pages at 5% coverage.
Cross Compatible with Lanier 491-0282, Muratec TS120, NEC S2522, OKI 52111401, Ricoh 339473, Sharp FO45ND
| Clover Technologies Group LLC | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | DPC0045 339473 |
| Product Name | Dataproducts Ricoh Remanufactured 339473 Toner |