LexJet Corporation 44 Magenta Ink Cartridge 51644M

Description
HP ink supplies for HP Designjet 400 and 700 Printer series are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability, and innovation. Compatible hardware includes HP Designjet 350c, 450c, 455ca, 488ca, 750c, 750c Plus and 755cm printers. Features Fade and smudge-resistant ink for true color brilliance Rich radiant colors for high-impact prints Visible ink-level indicator warns when ink is low Genuine HP-engineered ink Specially designed to work on a variety of HP Designjet printing material
Description
HP ink supplies for HP Designjet 400 and 700 Printer series are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability, and innovation. Compatible hardware includes HP Designjet 350c, 450c, 455ca, 488ca, 750c, 750c Plus and 755cm printers. Features Fade and smudge-resistant ink for true color brilliance Rich radiant colors for high-impact prints Visible ink-level indicator warns when ink is low Genuine HP-engineered ink Specially designed to work on a variety of HP Designjet printing material

Suppliers

Company
Product
Description
Supplier Links
44 Magenta Ink Cartridge - 51644M - LexJet Corporation
Sarasota, FL, USA
44 Magenta Ink Cartridge
51644M
44 Magenta Ink Cartridge 51644M
HP ink supplies for HP Designjet 400 and 700 Printer series are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability, and innovation. Compatible hardware includes HP Designjet 350c, 450c, 455ca, 488ca, 750c, 750c Plus and 755cm printers. Features Fade and smudge-resistant ink for true color brilliance Rich radiant colors for high-impact prints Visible ink-level indicator warns when ink is low Genuine HP-engineered ink Specially designed to work on a variety of HP Designjet printing material

HP ink supplies for HP Designjet 400 and 700 Printer series are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability, and innovation.

Compatible hardware includes HP Designjet 350c, 450c, 455ca, 488ca, 750c, 750c Plus and 755cm printers.

Features

  • Fade and smudge-resistant ink for true color brilliance
  • Rich radiant colors for high-impact prints
  • Visible ink-level indicator warns when ink is low
  • Genuine HP-engineered ink
  • Specially designed to work on a variety of HP Designjet printing material
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Ink and Toner Cartridges
Product Number 51644M
Product Name 44 Magenta Ink Cartridge
Unlock Full Specs
to access all available technical data

Similar Products