The VA-038-GN is a pneumatic module for two-hand, no-tie-down operation of cylinders or clamps, featuring two green palm buttons for continuous actuation until a limit valve is engaged, after which the system latches to maintain pressure. It measures 4.50" x 6.00" x 3.50" and operates within a temperature range of 32 to 140°F and pressure range of 40 to 150 psig. The module includes a circuit manifold with 1/4" and 5/32" OD push-quick fittings and polyurethane tubing, and requires both palm buttons to be depressed simultaneously to initiate or release the latched state. The assembly incorporates modular pilot valves and is designed for reset via a second dual-button press. All components are available individually, and the subplate supports 1/8" NPT and #10-32 threading options.
THNTD Circuit with Latching Control with Green Palm Buttons
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | VA-038-GN |
| Product Name | Pneumatic Circuit Boards - Thntd Circuit With Latching Control With Green Palm Buttons |
| Form Factor | Pneumatic Circuit Board |