The Clippard Minimatic CM-023 circuit manifold is a self-contained subplate for a Two-Hand, No-Tie-Down (THNTD) pneumatic circuit, with 1/4" OD push-quick fittings and optional 1/8" NPT or #10-32 threaded ports. It measures 6.25" x 3.50" x 3.25" and operates within a temperature range of 32 to 140°F and pressure range of 50 to 120 psig. When properly used, it meets ANSI B11.1-1971 and OSHA 1910.217 safety standards for THNTD controls.
The Clippard Minimatic CM-023 circuit manifold is a self-contained midular subplate with all interconnections needed to provide a Two Hand No Tie Down (THNTD) pneumatic circuit.
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | CM-023 |
| Product Name | Pneumatic Circuit Boards - Two Hand No Tie Down Circuit Manifold |
| Form Factor | Pneumatic Circuit Board |