Iso-Tip Nickel Cadmium-Nicad Battery Pack; Battery Voltage Iso-Tip 7733

Description
NICKEL CADMIUM-NICAD BATTERY PACK; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:22.225mm; External Height:82.55mm; External Width:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY PACK; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:22.225mm; External Height:82.55mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery Pack; Battery Voltage Iso-Tip - 66F1221 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery Pack; Battery Voltage Iso-Tip
66F1221
Nickel Cadmium-Nicad Battery Pack; Battery Voltage Iso-Tip 66F1221
NICKEL CADMIUM-NICAD BATTERY PACK; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:22.225mm; External Height:82.55mm; External Width:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY PACK; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:1.3Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:22.225mm; External Height:82.55mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 66F1221
Product Name Nickel Cadmium-Nicad Battery Pack; Battery Voltage Iso-Tip
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1791-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Rechargeable Battery Packs - 1769365 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
View Details