Cliff Electronic Components Ltd. Stepper Motors FMJ7301CH

Description
STEP MOTOR FM7301CH 12V/64:1
Request a Quote Datasheet
Description
STEP MOTOR FM7301CH 12V/64:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 4654-FMJ7301CH-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
4654-FMJ7301CH-ND
Stepper Motors 4654-FMJ7301CH-ND
STEP MOTOR FM7301CH 12V/64:1

STEP MOTOR FM7301CH 12V/64:1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 4654-FMJ7301CH-ND
Product Name Stepper Motors
Motor Type Stepper Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC motor/ DC Gearmotor with Planetary Gearbox - 12**...12*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
DC Electric Table Motor Electric Motor - PGM.W060 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0441 HP
Gear Type Worm
View Details
SXA Gear Motor, 200V Batteryless - SXA70AW-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 9.38 HP
Gearbox Ratio 50 : 1
Units Metric
View Details