Yaskawa America, Inc. - Motion Division Motor SGMGH-44A2A-YR13

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 V AC, 50/60 HZ, 45.0A, 1500 RPM, 4400 W. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 V AC, 50/60 HZ, 45.0A, 1500 RPM, 4400 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 117223506 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 V AC, 50/60 HZ, 45.0A, 1500 RPM, 4400 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 200 V AC, 50/60 HZ, 45.0A, 1500 RPM, 4400 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 117223506
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP01AW_-VL070-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Motors - 7736800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 442.5 In-lbs (510 kg-cm)
View Details