Cliff Electronic Components Ltd. Fiber Optic Receivers FCR684205R

Description
Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 4654-FCR684205R-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
4654-FCR684205R-ND
Fiber Optic Receivers 4654-FCR684205R-ND
Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10mA

Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 4654-FCR684205R-ND
Product Name Fiber Optic Receivers
Data Rate 16 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector - SP000063855 - Broadcom Inc.
Specs
Packaging Type V-Housing
Photodiode Semiconductor Silicon
Data Rate 5 Mbps
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details