Cliff Electronic Components Ltd. Fiber Optic Receivers FCR6842032R

Description
Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 4654-FCR6842032R-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
4654-FCR6842032R-ND
Fiber Optic Receivers 4654-FCR6842032R-ND
Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA

Fiber Optic Receiver Optical 16Mbps -24dBm 2.7V ~ 5.5V 6.5mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 4654-FCR6842032R-ND
Product Name Fiber Optic Receivers
Data Rate 16 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details