Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KNOBS (INDUSTRIAL)
CLIFF ELECTRONIC COMPONENTS LTD.
FC7230 -- KNOBS
Cliff Electronic Components Ltd.
Knobs
FC7230
Description
KNOB KMR15 BLACK MD 6MM SPLINE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
KNOB KMR15 BLACK MD 6MM SPLINE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Knobs
4654-FC7230-ND
Knobs
4654-FC7230-ND
KNOB KMR15 BLACK MD 6MM SPLINE
KNOB KMR15 BLACK MD 6MM SPLINE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Knobs (industrial)
Product Number
4654-FC7230-ND
Product Name
Knobs
Colors / Finishes Available
Black
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Clamping Knobs
199265
Specs
Knob Type
Multiple Lobes
Diameter / Width
1.18 inches (30 mm)
Bore Diameter
0.3150 inches (8 mm)
View Details
Keystone Electronics Corp.
Knobs
8557
Specs
Colors / Finishes Available
Black
Features
Indicator / Pointer; Knurled
Knob Material
Plastic
View Details
Jergens, Inc.
Plastic Three Spoked Knobs by ELESA®
33733
Specs
Knob Type
Three Arms / Lobes or Triangular Knob
Colors / Finishes Available
Black Matte
Knob Material
Plastic
View Details
Imao-Fixtureworks
Plastic Security Lobe Knob
STK-LK
Specs
Knob Type
Five Arms / Lobes (Stars Knob)
Colors / Finishes Available
Black Matte
Features
Key Lock
View Details