Cliff Electronic Components, Inc. Screened Din Conn, Receptacle, 7Pos, Pcb; No. Of Contacts Cliff Electronic Components FM6727

Description
SCREENED DIN CONN, RECEPTACLE, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes
Description
SCREENED DIN CONN, RECEPTACLE, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Din Conn, Receptacle, 7Pos, Pcb; No. Of Contacts Cliff Electronic Components - 05AC8402 - Newark, An Avnet Company
Chicago, IL, United States
Screened Din Conn, Receptacle, 7Pos, Pcb; No. Of Contacts Cliff Electronic Components
05AC8402
Screened Din Conn, Receptacle, 7Pos, Pcb; No. Of Contacts Cliff Electronic Components 05AC8402
SCREENED DIN CONN, RECEPTACLE, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

SCREENED DIN CONN, RECEPTACLE, 7POS, PCB; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC8402
Product Name Screened Din Conn, Receptacle, 7Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
Paladin ® - 131-3414-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details