Cliff Electronic Components, Inc. Screened Din Conn, Receptacle, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components FM6725

Description
SCREENED DIN CONN, RECEPTACLE, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes
Description
SCREENED DIN CONN, RECEPTACLE, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Din Conn, Receptacle, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components - 05AC8400 - Newark, An Avnet Company
Chicago, IL, United States
Screened Din Conn, Receptacle, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components
05AC8400
Screened Din Conn, Receptacle, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components 05AC8400
SCREENED DIN CONN, RECEPTACLE, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

SCREENED DIN CONN, RECEPTACLE, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC8400
Product Name Screened Din Conn, Receptacle, 5Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 221Y10A18H - Powell Electronics, Inc.
Nicomatic North America
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details